Half-Bridge Gate Driver IC CMOS Module
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC GATE DRVR PWR MGMT MOSFET Product overview: VLA542-11R from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-VLA542-11R can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC CMOS Module
IC GATE DRVR PWR MGMT MOSFET
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VLA542-11R-ND | VLA542-11R | 730-VLA542-11R | VLA542-11R | VLA542-11R |
| Product Name | Gate Drivers | Gate Driver | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side | High-side; High-Side | Dual Gate Driver | ||
| Output Current | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 14 to 17 volts | 14 to 17 volts | 17 to 14 volts | ||
| Rise Time | 400 ns | 400 ns | 400 ns | ||
| Fall Time | 300 ns | 300 ns |