DigiKey Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 46
Product Name Notes
0/1 Receiver LVDS 10-UQFN (2.0x1.5)
0/1 Receiver LVDS 8-SOIC
0/1 Receiver LVDS 80-BGA MICROSTAR JUNIOR (5x5)
0/1 Receiver LVDS SOT-23-5
0/1 Receiver LVDS, Multipoint 8-SON (3x3)
0/16 Receiver LVDS 64-TSSOP
0/2 Receiver 8-SOIC
0/2 Receiver LVDS 8-HVSSOP
0/2 Receiver LVDS 8-SOIC
0/2 Receiver LVDS 8-VSSOP
0/2 Receiver LVDS 80-BGA MICROSTAR JUNIOR (5x5)
0/4 Receiver LVDS 16-SO
0/4 Receiver LVDS 16-SOIC
0/4 Receiver LVDS 16-TSSOP
0/4 Receiver LVDS 24-TSSOP
0/4 Receiver LVDS 48-VQFN (7x7)
0/4 Receiver LVDS 64-TSSOP
0/4 Receiver LVDS, Multipoint 48-VQFN (7x7)
0/8 Receiver LVDS 38-TSSOP
1/0 Driver LVDS 8-SOIC
1/0 Driver LVDS SOT-23-5
1/1 Transceiver Full 16-WQFN (4x4)
1/1 Transceiver Full LVDS 14-SOIC
1/1 Transceiver Full LVDS 14-TSSOP
1/1 Transceiver Full LVDS 16-WQFN (4x4)
1/1 Transceiver Full LVDS 8-SOIC
1/1 Transceiver Full LVDS 8-VSSOP
1/1 Transceiver Full LVDS, Multipoint 14-SOIC
1/1 Transceiver Half 16-WQFN (4x4)
1/1 Transceiver Half LVDS 16-WQFN (4x4)
1/1 Transceiver Half LVDS 8-SOIC
1/1 Transceiver Half LVDS, Multipoint 8-SOIC
1/4 Transceiver Half LVDS 20-TSSOP
16/0 Driver LVDS 64-TSSOP
1:2 Registered Buffer with Parity IC 176-NFBGA (13.5x8)
2/0 Driver LVDS 8-HVSSOP
2/0 Driver LVDS 8-SOIC
2/0 Driver LVDS 8-VSSOP
2/2 Transceiver Full LVDS 16-SOIC
2/2 Transceiver Full LVDS 16-TSSOP
4-TO-1 Multiplexed/Demultip lexed Transceivers IC 56-SSOP
4/0 Driver 16-SOIC
4/0 Driver LVDS 16-SO
4/0 Driver LVDS 16-SOIC
4/0 Driver LVDS 16-TSSOP
4/0 Driver LVDS 48-TSSOP
4/0 Driver LVDS, Multipoint 16-SOIC
4/0 Driver LVDS, Multipoint 16-TSSOP
4/1 Transceiver Half LVDS 20-TSSOP
4/4 Transceiver Half LVDS, Multipoint 48-VQFN (7x7)
8-Bit to 9-Bit Parity Bus Transceiver IC 24-PDIP
8-Bit to 9-Bit Parity Bus Transceiver IC 24-SOIC
8/0 Driver LVDS 38-TSSOP
8/8 Transceiver Half LVDS 64-TSSOP
8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
ABT Scan Test Device With Transceivers and Registers IC 64-LQFP (10x10)
ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10)
ABT Scan Test Device With Universal Bus Transceivers IC 64-TSSOP
Addressable Scan Ports IC 160-NFBGA (9x13)
Addressable Scan Ports IC 24-SOIC
Addressable Scan Ports IC 24-TSSOP
Arithmetic Logic Unit IC 24-PDIP
Arithmetic Logic Unit IC 24-SOIC
Binary Full Adder with Fast Carry IC 16-PDIP
Binary Full Adder with Fast Carry IC 16-SO
Binary Full Adder with Fast Carry IC 16-SOIC
Binary Rate Multiplier IC 16-PDIP
Bus Termination Array IC 14-SOIC
Bus Termination Array IC 20-SO
Bus Termination Array IC 20-SOIC
Crystal Oscillator Driver IC 8-DSBGA (1.9x0.9)
Crystal Oscillator Driver IC 8-VSSOP
Crystal Oscillator Driver IC SC-70-6
Crystal Oscillator Driver IC SM8
Crystal Oscillator Driver IC SOT-23-6
Crystal Oscillator Driver IC SOT-5X3
Delay Element IC 16-PDIP
Delay Element IC 16-SO
Delay Element IC 16-SOIC
Digital Phase-Locked-Loop Filters IC 16-PDIP
Embedded Test-Bus Controllers IC 24-SOIC
IC ABT SCN TST DEV 18BIT 64LQFP
IC BINARY FULL ADDER 4BIT 16PDIP
IC SCAN TEST UNIV TRX 64-LQFP
IC SCHOTT BARR DIOD 16BIT 20PDIP
IC TRANSCEIVER 0/1 8SON
IC TRANSCEIVER 0/4 16TSSOP
IC TRANSCEIVER 4/0 16TSSOP
IC TRANSCEIVER FULL 1/1 14SOIC
IC TRANSCEIVER FULL 1/1 16WQFN
IC TRANSCEIVER FULL 2/2 16TSSOP
IC TRANSCEIVER HALF 1/1 16WQFN
IC TRANSCEIVER HALF 1/4 20TSSOP
IC TRANSCEIVER HALF 4/1 20TSSOP
IEEE STD 1284 Translation Transceiver IC 20-SO
IEEE STD 1284 Translation Transceiver IC 20-SOIC
IEEE STD 1284 Translation Transceiver IC 20-SSOP
IEEE STD 1284 Translation Transceiver IC 20-TSSOP
IEEE STD 1284 Translation Transceiver IC 48-SSOP
IEEE STD 1284 Translation Transceiver IC 48-TSSOP
Incident-Wave Switching Bus Transceivers IC 48-SSOP
Incident-Wave Switching Bus Transceivers IC 48-TSSOP
Linking Addressable Scan Ports IC 64-BGA MICROSTAR (8x8)
Linking Addressable Scan Ports IC 64-LQFP (10x10)
LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver IC 48-TSSOP
LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver IC 56-BGA Microstar Junior (7x4.5)
LVTTL/BTL Universal Storage Transceiver with Buffered Clock Line IC 100-HLQFP (14x14)
Memory Decoder IC 20-PDIP
Memory Decoder IC 20-SOIC
Receiver LVDS 48-BGA MICROSTAR JUNIOR (4x4)
Receiver LVDS 64-VQFN (8x8)
Scan Test Device with Buffers IC 24-PDIP
Scan Test Device with Buffers IC 24-SOIC
Scan Test Device with Bus Transceiver and Registers IC 28-BSSOP
Scan Test Device with Bus Transceiver and Registers IC 28-SOIC
Scan Test Device with Bus Transceivers IC 24-PDIP
Scan Test Device with Bus Transceivers IC 24-SOIC
Scan Test Device with Bus Transceivers IC 56-SSOP
Scan Test Device with Bus Transceivers IC 56-TSSOP
Scan Test Device with D-Type Edge-Triggered Flip-Flops IC 24-PDIP
Scan Test Device with D-Type Edge-Triggered Flip-Flops IC 24-SOIC
Scan Test Device with D-Type Latches IC 24-PDIP
Scan Test Device with D-Type Latches IC 24-SOIC
Scan Test Device with Inverting Buffers IC 24-PDIP
Scan Test Device with Inverting Buffers IC 24-SOIC
Scan Test Device with Inverting Bus Transceivers IC 56-SSOP
Scan Test Device with Registered Bus Transceiver IC 28-BSSOP
Scan Test Device with Registered Bus Transceiver IC 28-SOIC
Scan Test Device With Transceivers And Registers IC 64-LQFP (10x10)
Scan Test Device with Universal Bus Transceivers IC 64-LQFP (10x10)
SCAN-PATH LINKERS IC 28-SOIC
Schottky Barrier Diode Bus-Termination Array IC 16-PDIP
Schottky Barrier Diode Bus-Termination Array IC 16-SOIC
Schottky Barrier Diode Bus-Termination Array IC 20-PDIP
Schottky Barrier Diode Bus-Termination Array IC 20-SO
Schottky Barrier Diode Bus-Termination Array IC 20-SOIC
Schottky Barrier Diode Bus-Termination Array IC 20-SSOP
Schottky Barrier Diode Bus-Termination Array IC 20-TSSOP
Test Bus Controller IC 44-PLCC (16.58x16.58)
TTL/BTL Registered Transceiver IC 52-QFP (10x10)
TTL/BTL Transceiver/Translat or IC 52-QFP (10x10)
TTL/BTL Universal Storage Transceiver IC 100-HLQFP (14x14)

<< Prev Next >>