Spectrum Control DC Block 7010-2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Block - 7010-2 - Richardson RFPD
Downers Grove, IL, United States
DC Block
7010-2
DC Block 7010-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC Blocks
Product Number 7010-2
Product Name DC Block
Frequency 26.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonance Free DC Block -  - Knowles
Specs
Frequency 1.00E-3 to 40 GHz
View Details
DC BLOCK / SMA-F / SMA-M /RoHS - BLK-18-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
DC Block - 85007661 - Richardson RFPD
HUBER+SUHNER AG
Specs
Frequency 3 GHz
View Details