Spectrum Control General Purpose DC Blocks 8060A

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Request a Quote Datasheet
Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose DC Blocks - 8060A - APITech
Fairview, PA, United States
General Purpose DC Blocks
8060A
General Purpose DC Blocks 8060A
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site
DC Block - 8060A - Richardson RFPD
Downers Grove, IL, United States
DC Block
8060A
DC Block 8060A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number 8060A 8060A
Product Name General Purpose DC Blocks DC Block
Frequency 0.0070 to 26.5 GHz 26.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC Block - R443150000 - Richardson RFPD
Specs
Connector Type TNC
Frequency 5 GHz
View Details