Spectrum Control DC Block 7012

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Block - 7012 - Richardson RFPD
Downers Grove, IL, United States
DC Block
7012
DC Block 7012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC Blocks
Product Number 7012
Product Name DC Block
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK SMA-F/SMA-M 18GHZRoHS - BLK-18W-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details
DC Block - 85007661 - Richardson RFPD
HUBER+SUHNER AG
Specs
Frequency 3 GHz
View Details