Spectrum Control DC Block AA-8061

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Block - AA-8061 - Richardson RFPD
Downers Grove, IL, United States
DC Block
AA-8061
DC Block AA-8061
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC Blocks
Product Number AA-8061
Product Name DC Block
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P42NR2R0K5S - Knowles
Specs
Impedance 50-Ohm
Frequency 4 to 20 GHz
View Details
SMA 0.01-4GHz Only Inner DC Block - ZDB4S - ZTS Technologies Co., Ltd
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.0100 to 4 GHz
View Details