HUBER+SUHNER AG DC Block 85007661

Description
HV DC-DC Block, 716 jack (f) - 716 plug (f), 1kV
Request a Quote
Description
HV DC-DC Block, 716 jack (f) - 716 plug (f), 1kV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Block - 85007661 - Richardson RFPD
Downers Grove, IL, United States
DC Block
85007661
DC Block 85007661
HV DC-DC Block, 716 jack (f) - 716 plug (f), 1kV

HV DC-DC Block, 716 jack (f) - 716 plug (f), 1kV

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC Blocks
Product Number 85007661
Product Name DC Block
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 1.00E-4 to 8 GHz
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
DC Block - 75DB-013 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type F; Type N
Impedance 75-Ohm
Frequency 1.00E-4 to 3 GHz
View Details