PolyPhaser Corporation DC Block VHF50HN-MAB

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Block - VHF50HN-MAB - Richardson RFPD
Downers Grove, IL, United States
DC Block
VHF50HN-MAB
DC Block VHF50HN-MAB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC Blocks
Product Number VHF50HN-MAB
Product Name DC Block
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 1.00E-4 to 8 GHz
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P62BN820M5S - Knowles
Specs
Impedance 50-Ohm
Frequency 0.0200 to 40 GHz
View Details
Inner DC Block From 10 MHz to 50 GHz With 2.4mm Connectors - SD3385 - Fairview Microwave Inc.
Specs
Connector Type 2.4mm
Impedance 50-Ohm
Frequency 0.0100 to 50 GHz
View Details