Spectrum Control Broadband DC Blocks 8535

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Request a Quote
Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband DC Blocks - 8535 - APITech
Fairview, PA, United States
Broadband DC Blocks
8535
Broadband DC Blocks 8535
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site
Downers Grove, IL, United States
DC Block
8535
DC Block 8535
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number 8535 8535
Product Name Broadband DC Blocks DC Block
Frequency 7.00E-6 to 23 GHz 23 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P62CF0R5B5S - Knowles
Specs
Impedance 50-Ohm
Frequency 28 to 40 GHz
View Details
DC BLOCK SMA-F/SMA-M RoHS - BLKD-183-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
DC Block - 50DB-060 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type N; SMA; TNC
Frequency 1.00E-6 to 2 GHz
VSWR 1.3 :1
View Details