Spectrum Control 7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) 7003

Description
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.
Request a Quote Datasheet
Description
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) - 7003 - APITech
Fairview, PA, United States
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz)
7003
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) 7003
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.

Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption.

  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
  • Model 7003 useable to 22 GHz.
Supplier's Site Datasheet
DC Block - 7003 - Richardson RFPD
Downers Grove, IL, United States
DC Block
7003
DC Block 7003
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number 7003 7003
Product Name 7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) DC Block
Connector Type Type N Type N
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P62CD0R7B5S - Knowles
Specs
Impedance 50-Ohm
Frequency 20 to 40 GHz
View Details
DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
DC Block - 50DB-060 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type N; SMA; TNC
Frequency 1.00E-6 to 2 GHz
VSWR 1.3 :1
View Details