Laird Technologies Ferrite Disks and Plates MM1400-200

Description
"Ferrite Disk 1.400"" Dia (35.56mm)"
Request a Quote Datasheet
Description
"Ferrite Disk 1.400"" Dia (35.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Disks and Plates - 240-2255-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Disks and Plates
240-2255-ND
Ferrite Disks and Plates 240-2255-ND
"Ferrite Disk 1.400"" Dia (35.56mm)"

"Ferrite Disk 1.400"" Dia (35.56mm)"

Buy Now Datasheet
Ferrite Tile, 35.56Mm X 1.91Mm; Outer Diameter Laird - 67W0092 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Tile, 35.56Mm X 1.91Mm; Outer Diameter Laird
67W0092
Ferrite Tile, 35.56Mm X 1.91Mm; Outer Diameter Laird 67W0092
FERRITE TILE, 35.56MM X 1.91MM; Outer Diameter:35.56mm; Length:-; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:35.56mm RoHS Compliant: Yes

FERRITE TILE, 35.56MM X 1.91MM; Outer Diameter:35.56mm; Length:-; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:35.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Ceramics and Ferromagnetic Materials Electroceramics
Product Number 240-2255-ND 67W0092
Product Name Ferrite Disks and Plates Ferrite Tile, 35.56Mm X 1.91Mm; Outer Diameter Laird
Ferrite / Garnet Type Ferrites / Garnets; Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details