DigiKey Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 50 60 63
Product Name Notes
Buffer Amplifier 2 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-MSOP
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit Differential 8-MSOP
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-LFCSP (3x3)
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC-EP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifier 2 Circuit Differential 24-SOIC w/Batwing
Differential Amplifier 3 Circuit Differential 24-LFCSP-WQ (4x4)
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC DIFF AMP HI-COMM MODE 8-SOIC
IC OPAMP DIFF TRPL LDIST 24LFCSP
Instrumentation Amplifier 1 Circuit 8-MSOP
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Instrumentation Amplifier 2 Circuit 16-LFCSP-VQ (4x3.75)
Instrumentation Amplifier 2 Circuit 16-LFCSP-WQ (4x4)
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-LFCSP-VQ (4x3.75)
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
J-FET Amplifier 1 Circuit Rail-to-Rail 8-MSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-LFCSP (3x3)
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Voltage Feedback Amplifier 1 Circuit 8-SOIC-EP
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 2 Circuit 8-MSOP
Voltage Feedback Amplifier 2 Circuit 8-PDIP
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 1 Circuit 8-SOIC

<< Prev Next >>