Integrated Device Technology Interface - Interface - Specialized - TSI310A-133CE TSI310A-133CE

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117733-TSI310A-133CE Packaging: Tray Applications: PCI, PCI-X Mounting: Surface Mount Family Name: TSI310 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 304-HPBGA (31x31) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): Tsi310A-133CEY; Introduction Date: October 21, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117733-TSI310A-133CE Packaging: Tray Applications: PCI, PCI-X Mounting: Surface Mount Family Name: TSI310 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 304-HPBGA (31x31) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): Tsi310A-133CEY; Introduction Date: October 21, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI310A-133CE - 117733-TSI310A-133CE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI310A-133CE
117733-TSI310A-133CE
Interface - Interface - Specialized - TSI310A-133CE 117733-TSI310A-133CE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117733-TSI310A-133CE Packaging: Tray Applications: PCI, PCI-X Mounting: Surface Mount Family Name: TSI310 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 304-HPBGA (31x31) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): Tsi310A-133CEY; Introduction Date: October 21, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 117733-TSI310A-133CE
Packaging: Tray
Applications: PCI, PCI-X
Mounting: Surface Mount
Family Name: TSI310
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 304-HPBGA (31x31)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): Tsi310A-133CEY;
Introduction Date: October 21, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 117733-TSI310A-133CE
Product Name Interface - Interface - Specialized - TSI310A-133CE
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details