Integrated Device Technology DDR3 Register + PLL SSTE32882HLBAKG8

Description
This 28-bit 1:2, or 26-bit 1:2 and 4-bit 1:1, registering clock driver with parity is designed for 1.35V and 1.5V VDD operationwith parity is designed for 1.35V and 1.5V VDD operation
Datasheet
Description
This 28-bit 1:2, or 26-bit 1:2 and 4-bit 1:1, registering clock driver with parity is designed for 1.35V and 1.5V VDD operationwith parity is designed for 1.35V and 1.5V VDD operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR3 Register + PLL - SSTE32882HLBAKG8 - Integrated Device Technology
San Jose, CA, USA
DDR3 Register + PLL
SSTE32882HLBAKG8
DDR3 Register + PLL SSTE32882HLBAKG8
This 28-bit 1:2, or 26-bit 1:2 and 4-bit 1:1, registering clock driver with parity is designed for 1.35V and 1.5V VDD operationwith parity is designed for 1.35V and 1.5V VDD operation

This 28-bit 1:2, or 26-bit 1:2 and 4-bit 1:1, registering clock driver with parity is designed for 1.35V and 1.5V VDD operationwith parity is designed for 1.35V and 1.5V VDD operation

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number SSTE32882HLBAKG8
Product Name DDR3 Register + PLL
Supply Voltage Other; 1.35-1.35,1.50-1.50
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3202-G-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details