QS74FCT853BTSO -- INTEGRATED CIRCUITS (ICS) - LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT853BTSO
Description
IC TRANSCEIVER 5V 1CHAN
Description
IC TRANSCEIVER 5V 1CHAN
Suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT853BTSO
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
QS74FCT853BTSO |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Buffer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Front End
Package Type
10-DFN Exposed Pad
Pins
10 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers