Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - V385GLF V385GLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1278960-V385GLF Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Manufacturer Homepage: www.icst.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: V385 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1278960-V385GLF Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Manufacturer Homepage: www.icst.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: V385 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - V385GLF - 1278960-V385GLF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - V385GLF
1278960-V385GLF
Interface - Interface - Drivers, Receivers, Transceivers - V385GLF 1278960-V385GLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1278960-V385GLF Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Manufacturer Homepage: www.icst.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: V385 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1278960-V385GLF
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Manufacturer Homepage: www.icst.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: V385
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1278960-V385GLF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - V385GLF
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details