Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - V386GLFT V386GLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 043559-V386GLFT Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR288AMTDX/NOPB; V386GLF; V386GTR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 043559-V386GLFT Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR288AMTDX/NOPB; V386GLF; V386GTR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - V386GLFT - 043559-V386GLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - V386GLFT
043559-V386GLFT
Interface - Interface - Drivers, Receivers, Transceivers - V386GLFT 043559-V386GLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 043559-V386GLFT Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR288AMTDX/NOPB; V386GLF; V386GTR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 043559-V386GLFT
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CR288AMTDX/NOPB; V386GLF; V386GTR;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 043559-V386GLFT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - V386GLFT
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details