This 28-bit 1:2, or 26-bit 1:2 and 4-bit 1:1, registering clock driver with parity is designed for 1.25V, 1.35V and 1.5V VDD operation
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SSTE32882KB1AKG |
| Product Name | LOW POWER DDR3 Register + PLL |
| Supply Voltage | Other; 1.25-1.25,1.35-1.35,1.50-1.50 |