Integrated Device Technology Interface - Interface - Specialized - TSI301-400CE TSI301-400CE

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048327-TSI301-400CE Packaging: Tray Applications: HyperTransport-to-PC I Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 352-SBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048327-TSI301-400CE Packaging: Tray Applications: HyperTransport-to-PC I Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 352-SBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI301-400CE - 048327-TSI301-400CE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI301-400CE
048327-TSI301-400CE
Interface - Interface - Specialized - TSI301-400CE 048327-TSI301-400CE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048327-TSI301-400CE Packaging: Tray Applications: HyperTransport-to-PC I Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 352-SBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 048327-TSI301-400CE
Packaging: Tray
Applications: HyperTransport-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 352-SBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 048327-TSI301-400CE
Product Name Interface - Interface - Specialized - TSI301-400CE
Device Type PCI Bridge
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3216-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers