Integrated Device Technology Interface - Interface - Specialized - TSI310A-133CEY TSI310A-133CEY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048328-TSI310A-133CE Y Packaging: Tray Applications: PCI, PCI-X Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 304-HPBGA (31x31) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TSI310A-133CE; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048328-TSI310A-133CE Y Packaging: Tray Applications: PCI, PCI-X Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 304-HPBGA (31x31) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TSI310A-133CE; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI310A-133CEY - 048328-TSI310A-133CEY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI310A-133CEY
048328-TSI310A-133CEY
Interface - Interface - Specialized - TSI310A-133CEY 048328-TSI310A-133CEY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048328-TSI310A-133CE Y Packaging: Tray Applications: PCI, PCI-X Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 304-HPBGA (31x31) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TSI310A-133CE; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 048328-TSI310A-133CEY
Packaging: Tray
Applications: PCI, PCI-X
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 304-HPBGA (31x31)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): TSI310A-133CE;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 048328-TSI310A-133CEY
Product Name Interface - Interface - Specialized - TSI310A-133CEY
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers