Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 048329-TSI340-66CQY
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 128-TQFP (14x20)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TSI340-66CQY | 048329-TSI340-66CQY |
| Product Name | PCI to PCI Bridge | Interface - Interface - Specialized - TSI340-66CQY |
| Technology | PCI | |
| Device Type | PCI Bridge | PCI Bridge |
| Operating Temperature | 0 to 70 C (32 to 158 F) |