Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - V103AYLF V103AYLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1116793-V103AYLF Packaging: Tray Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BU8254KVT-E2; V103AY; V103AYLFT; V103AYLF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1116793-V103AYLF Packaging: Tray Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BU8254KVT-E2; V103AY; V103AYLFT; V103AYLF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - V103AYLF - 1116793-V103AYLF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - V103AYLF
1116793-V103AYLF
Interface - Interface - Drivers, Receivers, Transceivers - V103AYLF 1116793-V103AYLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1116793-V103AYLF Packaging: Tray Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BU8254KVT-E2; V103AY; V103AYLFT; V103AYLF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1116793-V103AYLF
Packaging: Tray
Mounting: SMD (SMT)
Protocol: LVDS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): BU8254KVT-E2; V103AY; V103AYLFT; V103AYLF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1116793-V103AYLF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - V103AYLF
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details