Integrated Device Technology 5V QFN Interface Transceiver IC STAC9205X5NBEB2XR

Description
IC AUDIO CODEC 4CH HD 5V 48-QFN Product overview: STAC9205X5NBEB2XR from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9205X5NBEB2X R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AUDIO CODEC 4CH HD 5V 48-QFN Product overview: STAC9205X5NBEB2XR from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9205X5NBEB2X R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V QFN Interface Transceiver IC - 716-STAC9205X5NBEB2XR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V QFN Interface Transceiver IC
716-STAC9205X5NBEB2XR
5V QFN Interface Transceiver IC 716-STAC9205X5NBEB2XR
IC AUDIO CODEC 4CH HD 5V 48-QFN Product overview: STAC9205X5NBEB2XR from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9205X5NBEB2X R can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 4CH HD 5V 48-QFN Product overview: STAC9205X5NBEB2XR from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9205X5NBEB2XR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - STAC9205X5NBEB2XR - 066266-STAC9205X5NBEB2XR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - STAC9205X5NBEB2XR
066266-STAC9205X5NBEB2XR
Interface - Interface - CODECs - STAC9205X5NBEB2XR 066266-STAC9205X5NBEB2XR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066266-STAC9205X5NBE B2XR Packaging: Reel - TR Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 98 / 103 Dynamic Range, ADCs / DACs (db) Typ: 98 / 95 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VFQFPN (7x7) Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 066266-STAC9205X5NBEB2XR
Packaging: Reel - TR
Type: Audio, HD
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 98 / 103
Dynamic Range, ADCs / DACs (db) Typ: 98 / 95
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-VFQFPN (7x7)
Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-STAC9205X5NBEB2XR 066266-STAC9205X5NBEB2XR
Product Name 5V QFN Interface Transceiver IC Interface - Interface - CODECs - STAC9205X5NBEB2XR
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
16-bit transceiver with direction pin; 3-state - 74ALVCH16245DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details