Integrated Device Technology DDR 14-Bit Registered Buffer SSTVA16857AGLFT

Description
14-bit registered buffer designed for 2.3V-2.7V. VDD for PC1600 - PC2700 , and 2.5V-2.7V VDD for PC3200 , and supports low standby operation. All data inputs and outputs are SSTL_2 levelcompatible with JEDEC standard for SSTL_2.
Description
14-bit registered buffer designed for 2.3V-2.7V. VDD for PC1600 - PC2700 , and 2.5V-2.7V VDD for PC3200 , and supports low standby operation. All data inputs and outputs are SSTL_2 levelcompatible with JEDEC standard for SSTL_2.

Suppliers

Company
Product
Description
Supplier Links
DDR 14-Bit Registered Buffer - SSTVA16857AGLFT - Integrated Device Technology
San Jose, CA, USA
DDR 14-Bit Registered Buffer
SSTVA16857AGLFT
DDR 14-Bit Registered Buffer SSTVA16857AGLFT
14-bit registered buffer designed for 2.3V-2.7V. VDD for PC1600 - PC2700 , and 2.5V-2.7V VDD for PC3200 , and supports low standby operation. All data inputs and outputs are SSTL_2 levelcompatible with JEDEC standard for SSTL_2.

14-bit registered buffer designed for 2.3V-2.7V. VDD for PC1600 - PC2700 , and 2.5V-2.7V VDD for PC3200 , and supports low standby operation. All data inputs and outputs are SSTL_2 levelcompatible with JEDEC standard for SSTL_2.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number SSTVA16857AGLFT
Product Name DDR 14-Bit Registered Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Bus Transceivers - 2034785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus Transceiver
Features RoHS
Package Type QFNL; TQFN
View Details
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details