Integrated Device Technology PCIe to PCI Bridge TSI382-66CQY

Description
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Request a Quote Datasheet
Description
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe to PCI Bridge - TSI382-66CQY - Integrated Device Technology
San Jose, CA, USA
PCIe to PCI Bridge
TSI382-66CQY
PCIe to PCI Bridge TSI382-66CQY
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

Supplier's Site Datasheet
Interface - Interface - Specialized - TSI382-66CQY - 043364-TSI382-66CQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI382-66CQY
043364-TSI382-66CQY
Interface - Interface - Specialized - TSI382-66CQY 043364-TSI382-66CQY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 043364-TSI382-66CQY Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 176-TQFP (20x20) Supply Voltage - Operating: 1.2V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 043364-TSI382-66CQY
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 176-TQFP (20x20)
Supply Voltage - Operating: 1.2V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TSI382-66CQY 043364-TSI382-66CQY
Product Name PCIe to PCI Bridge Interface - Interface - Specialized - TSI382-66CQY
Technology PCI; PCI Express
Device Type PCI Bridge PCI Bridge
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4918A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers