Integrated Device Technology PCIe to PCI Bridge TSI382-66ILV

Description
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Request a Quote Datasheet
Description
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe to PCI Bridge - TSI382-66ILV - Integrated Device Technology
San Jose, CA, USA
PCIe to PCI Bridge
TSI382-66ILV
PCIe to PCI Bridge TSI382-66ILV
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

Supplier's Site Datasheet
Interface - Interface - Specialized - TSI382-66ILV - 048330-TSI382-66ILV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI382-66ILV
048330-TSI382-66ILV
Interface - Interface - Specialized - TSI382-66ILV 048330-TSI382-66ILV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048330-TSI382-66ILV Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 144-CABGA (10x10) Supply Voltage - Operating: 1.2V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 048330-TSI382-66ILV
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 144-CABGA (10x10)
Supply Voltage - Operating: 1.2V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
TSI382-66ILV
PCI Interface IC TSI382-66ILV
PCI Interface IC PCI-to-x1 PCIe Bridge

PCI Interface IC PCI-to-x1 PCIe Bridge

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSI382-66ILV 048330-TSI382-66ILV TSI382-66ILV
Product Name PCIe to PCI Bridge Interface - Interface - Specialized - TSI382-66ILV PCI Interface IC
Technology PCI; PCI Express
Device Type PCI Bridge PCI Bridge
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; CABGA BGA; 144-CABGA (10x10) CABGA-144
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details
Line Interface ICs - 1899967P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details