Integrated Device Technology 10BIT Interface Transceiver IC V103YLF

Description
TRIPLE 10-BIT LVDS TRANSMITTER FOR VIDEO | IC XMITTER 10BIT LVDS 64-TQFP Product overview: V103YLF from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10BIT, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V103YLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIPLE 10-BIT LVDS TRANSMITTER FOR VIDEO | IC XMITTER 10BIT LVDS 64-TQFP Product overview: V103YLF from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10BIT, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V103YLF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10BIT Interface Transceiver IC - 710-V103YLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Interface Transceiver IC
710-V103YLF
10BIT Interface Transceiver IC 710-V103YLF
TRIPLE 10-BIT LVDS TRANSMITTER FOR VIDEO | IC XMITTER 10BIT LVDS 64-TQFP Product overview: V103YLF from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10BIT, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V103YLF can be used for catalog matching and distributor lookup.

TRIPLE 10-BIT LVDS TRANSMITTER FOR VIDEO | IC XMITTER 10BIT LVDS 64-TQFP Product overview: V103YLF from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10BIT, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V103YLF can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - V103YLF - 1278773-V103YLF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - V103YLF
1278773-V103YLF
Interface - Interface - Drivers, Receivers, Transceivers - V103YLF 1278773-V103YLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1278773-V103YLF Packaging: Tray Type: Driver Mounting Style: SMD Protocol: LVDS Categories: Integrated Circuits Supplier Device Package: 64-TQFP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: V103 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1278773-V103YLF
Packaging: Tray
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: V103
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-V103YLF 1278773-V103YLF
Product Name 10BIT Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - V103YLF
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details