Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - V385AGLFT V385AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 043558-V385AGLFT Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 043558-V385AGLFT Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - V385AGLFT - 043558-V385AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - V385AGLFT
043558-V385AGLFT
Interface - Interface - Drivers, Receivers, Transceivers - V385AGLFT 043558-V385AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 043558-V385AGLFT Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 043558-V385AGLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-V385AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-V385AGLFT
Interface Transceiver IC 710-V385AGLFT
IC XMITTER 1B8T LVDS VID 56TSSOP Product overview: V385AGLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V385AGLFT can be used for catalog matching and distributor lookup.

IC XMITTER 1B8T LVDS VID 56TSSOP Product overview: V385AGLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V385AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 043558-V385AGLFT 710-V385AGLFT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - V385AGLFT Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 7097913 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details