Integrated Device Technology Interface - Interface - Specialized - TSI107C-100JE TSI107C-100JE

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048326-TSI107C-100JE Packaging: Tray Applications: Host Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 503-FCPBGA (33x33) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048326-TSI107C-100JE Packaging: Tray Applications: Host Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 503-FCPBGA (33x33) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI107C-100JE - 048326-TSI107C-100JE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI107C-100JE
048326-TSI107C-100JE
Interface - Interface - Specialized - TSI107C-100JE 048326-TSI107C-100JE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 048326-TSI107C-100JE Packaging: Tray Applications: Host Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 503-FCPBGA (33x33) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 048326-TSI107C-100JE
Packaging: Tray
Applications: Host Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 503-FCPBGA (33x33)
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 048326-TSI107C-100JE
Product Name Interface - Interface - Specialized - TSI107C-100JE
Supply Voltage Other; 2.5V~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2914PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details