Integrated Device Technology Interface Transceiver IC V385AEGLF

Description
IC XMITTER 1B8T LVDS VID 56TSSOP Product overview: V385AEGLF from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V385AEGLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XMITTER 1B8T LVDS VID 56TSSOP Product overview: V385AEGLF from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V385AEGLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-V385AEGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-V385AEGLF
Interface Transceiver IC 710-V385AEGLF
IC XMITTER 1B8T LVDS VID 56TSSOP Product overview: V385AEGLF from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V385AEGLF can be used for catalog matching and distributor lookup.

IC XMITTER 1B8T LVDS VID 56TSSOP Product overview: V385AEGLF from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V385AEGLF can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - V385AEGLF - 052163-V385AEGLF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - V385AEGLF
052163-V385AEGLF
Interface - Interface - Drivers, Receivers, Transceivers - V385AEGLF 052163-V385AEGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052163-V385AEGLF Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052163-V385AEGLF
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-V385AEGLF 052163-V385AEGLF
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - V385AEGLF
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 7512819P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Driver, Buffer
Features RoHS
View Details