U2720-XS1421CB -- SENSOR AND DETECTOR INTERFACES
Integrated Device Technology
Sensor and Detector Interfaces
U2720-XS1421CB
Description
WAFER (UNSAWN) - BOX
-
Quarktwin Technology Ltd.
Description
WAFER (UNSAWN) - BOX
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
U2720-XS1421CB |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type
Transceiver; UART
Features
RoHS
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
3 suppliers