Integrated Device Technology 3.3V TSSOP Interface Transceiver IC V386AEGLFT

Description
IC RCVR LVDS 3.3V 56-TSSOP Product overview: V386AEGLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V386AEGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR LVDS 3.3V 56-TSSOP Product overview: V386AEGLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V386AEGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V TSSOP Interface Transceiver IC - 710-V386AEGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-V386AEGLFT
3.3V TSSOP Interface Transceiver IC 710-V386AEGLFT
IC RCVR LVDS 3.3V 56-TSSOP Product overview: V386AEGLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V386AEGLFT can be used for catalog matching and distributor lookup.

IC RCVR LVDS 3.3V 56-TSSOP Product overview: V386AEGLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-V386AEGLFT can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - V386AEGLFT - 213822-V386AEGLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - V386AEGLFT
213822-V386AEGLFT
Interface - Interface - Drivers, Receivers, Transceivers - V386AEGLFT 213822-V386AEGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 213822-V386AEGLFT Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9234EUM+D; 5962F0153503V9A; BU90R102-Z; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 213822-V386AEGLFT
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9234EUM+D; 5962F0153503V9A; BU90R102-Z;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-V386AEGLFT 213822-V386AEGLFT
Product Name 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - V386AEGLFT
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Switch ICs - 2139022P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details