QS74FCT540CTSO -- INTEGRATED CIRCUITS (ICS) - LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT540CTSO
Description
BUS DRIVER, FCT SERIES
Description
BUS DRIVER, FCT SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT540CTSO
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
QS74FCT540CTSO |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Buffer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Features
RoHS
Operating Temperature
0 to 70 C (32 to 158 F)
View Details