QS74FCT652CTSO -- INTEGRATED CIRCUITS (ICS) - LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT652CTSO
Description
IC TRANSCEIVER 5V 4 BIT
Description
IC TRANSCEIVER 5V 4 BIT
Suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT652CTSO
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
QS74FCT652CTSO |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Buffer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface; Storage Interface
Features
RoHS
Operating Temperature
-40 C (-40 F)
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details