Inline terminal with eight analog input channels and supply for passive sensors. For built in a cabinet with a degree of protection IP20.
Analog single-ended signal inputs for the connection of active and passive current signals. Connection of sensors in 2 and 3-wire technology. Various current measuring ranges. Channels are configured independently of one another using the bus system. Measured values can be represented in five different formats. 16-bit analog/digital converter. Process data multiplex mode. Diagnostic indicators
For Use With = Inline Station
Module Type = Inline Function Terminal
Input Type = Analogue RTD
Number of Inputs = 8
Voltage Category = 24 V dc
Length = 140.5mm
Width = 48.8mm
Depth = 71.5mm
Special Features = 8-Channel Input Module with Two Linear Resistance Ranges for Resistance Temperature Detectors, For Use Within an Inline Station, Platinum & Nickel, Voltage Range for Thermocouples
Series = IB IL
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 1243329 |
Data Acquisition | Input/Output Module |