The router bits give a superior finish and stay sharp longer. The straight flute bit has 1/4in cutting edge diameter, 3/4in cutting edge length, 1/4in shank diameter, and is 2-1/2in overall. The double edge bit has 1/4in cutting edge, 1in cutting edge length, 1/4in shank diameter, and is 2-3/8in overall.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Router Bits |
| Product Number | 48096 |
| Product Name | Plastic Carbide Cutting Router Bits |