Manufacturer: Rohm Semiconductor
Win Source Part Number: 864565-BR24G04F-3GTE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G04
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G04F-3GTE2DKR, BR24G04F-3GTE2CT, BR24G04F-3GTE2TR
IC EEPROM 4KBIT I2C 400KHZ 8SOP Product overview: BR24G04F-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G04F-3GTE2 can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT I2C 400KHZ 8SOP
IC EEPROM 4KBIT I2C 400KHZ 8SOP
EEPROM Memory IC 4Kbit I²C 400 kHz 8-SOP
IC EEPROM 4KBIT I2C 400KHZ 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 864565-BR24G04F-3GTE2 | 774-BR24G04F-3GTE2 | BR24G04F-3GTE2 | BR24G04F-3GTE2 | BR24G04F-3GTE2 | BR24G04F-3GTE2 |
| Product Name | Memory - EEPROM - BR24G04F-3GTE2 | 400KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-SOP | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOIC; 8-SOIC (0.173", 4.40mm Width) | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 40 years |