EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024213-BR24C02-RMN6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT I2C 100KHZ 8SO Product overview: BR24C02-RMN6TP from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C02-RMN6TP can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kbit I²C 100 kHz 8-SOP
IC EEPROM 2KBIT I2C 100KHZ 8SO
IC EEPROM 2KBIT I2C 100KHZ 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24C02-RMN6TPTR-ND | 1024213-BR24C02-RMN6TP | 774-BR24C02-RMN6TP | BR24C02-RMN6TP | BR24C02-RMN6TP | BR24C02-RMN6TP |
| Product Name | Memory | Memory - EEPROM - BR24C02-RMN6TP | 100KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |