ROHM Semiconductor USA, LLC Memory - EEPROM - BR24G256FJ-3GTE2 BR24G256FJ-3GTE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024227-BR24G256FJ-3 GTE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024227-BR24G256FJ-3 GTE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24G256FJ-3GTE2 - 1024227-BR24G256FJ-3GTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G256FJ-3GTE2
1024227-BR24G256FJ-3GTE2
Memory - EEPROM - BR24G256FJ-3GTE2 1024227-BR24G256FJ-3GTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024227-BR24G256FJ-3 GTE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024227-BR24G256FJ-3GTE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24G256FJ-3GTE2
Memory IC and Storage Component 774-BR24G256FJ-3GTE2
IC EEPROM 256KBIT I2C 8SOPJ Product overview: BR24G256FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G256FJ-3GTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOPJ Product overview: BR24G256FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G256FJ-3GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24G256FJ-3GTE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - BR24G256FJ-3GTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8SOPJ

IC EEPROM 256KBIT I2C 8SOPJ

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOPJ

IC EEPROM 256KBIT I2C 8SOPJ

Supplier's Site Datasheet
Memory - BR24G256FJ-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet
Serial Eeprom, 256Kbit, 1Mhz, Sop-8; Memory Size Rohm - 20X5743 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 1Mhz, Sop-8; Memory Size Rohm
20X5743
Serial Eeprom, 256Kbit, 1Mhz, Sop-8; Memory Size Rohm 20X5743
SERIAL EEPROM, 256KBIT, 1MHZ, SOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 1MHZ, SOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G256FJ-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G256FJ-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR24G256FJ-3GTE2
IC EEPROM 256KBIT I2C 8SOPJ

IC EEPROM 256KBIT I2C 8SOPJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1024227-BR24G256FJ-3GTE2 774-BR24G256FJ-3GTE2 BR24G256FJ-3GTE2CT-ND BR24G256FJ-3GTE2 BR24G256FJ-3GTE2 BR24G256FJ-3GTE2 20X5743 BR24G256FJ-3GTE2
Product Name Memory - EEPROM - BR24G256FJ-3GTE2 Memory IC and Storage Component Memory Memory Memory Memory Serial Eeprom, 256Kbit, 1Mhz, Sop-8; Memory Size Rohm Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP-J SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOP
Supply Voltage 1.6 V ~ 5.5 V 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8928919956-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S03ALM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers