ROHM Semiconductor USA, LLC Memory BR24G32FJ-3GTE2

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G32FJ-3GTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - BR24G32FJ-3GTE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24G32FJ-3GTE2
Memory IC and Storage Component 774-BR24G32FJ-3GTE2
IC EEPROM 32KBIT I2C 8SOPJ Product overview: BR24G32FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FJ-3GTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8SOPJ Product overview: BR24G32FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FJ-3GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24G32FJ-3GTE2 - 1024228-BR24G32FJ-3GTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G32FJ-3GTE2
1024228-BR24G32FJ-3GTE2
Memory - EEPROM - BR24G32FJ-3GTE2 1024228-BR24G32FJ-3GTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024228-BR24G32FJ-3G TE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024228-BR24G32FJ-3GTE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G32FJ-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G32FJ-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR24G32FJ-3GTE2
IC EEPROM 32KBIT I2C 8SOPJ

IC EEPROM 32KBIT I2C 8SOPJ

Supplier's Site
Memory - BR24G32FJ-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8SOPJ

IC EEPROM 32KBIT I2C 8SOPJ

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 8SOPJ

IC EEPROM 32KBIT I2C 8SOPJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G32FJ-3GTE2TR-ND 774-BR24G32FJ-3GTE2 1024228-BR24G32FJ-3GTE2 BR24G32FJ-3GTE2 BR24G32FJ-3GTE2 BR24G32FJ-3GTE2 BR24G32FJ-3GTE2
Product Name Memory Memory IC and Storage Component Memory - EEPROM - BR24G32FJ-3GTE2 Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP-J SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6 V ~ 5.5 V Surface Mount 1.6V ~ 5.5V 1.6V ~ 5.5V
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - A2C00042866 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 93C06T/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details