ROHM Semiconductor USA, LLC Memory - EEPROM - BR24L01AFVJ-WE2 BR24L01AFVJ-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913511-BR24L01AFVJ-W E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 8-TSSOP-BJ Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24L01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913511-BR24L01AFVJ-W E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 8-TSSOP-BJ Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24L01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24L01AFVJ-WE2 - 913511-BR24L01AFVJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24L01AFVJ-WE2
913511-BR24L01AFVJ-WE2
Memory - EEPROM - BR24L01AFVJ-WE2 913511-BR24L01AFVJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913511-BR24L01AFVJ-W E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 8-TSSOP-BJ Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24L01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913511-BR24L01AFVJ-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 8-TSSOP-BJ
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24L01
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-BJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory IC and Storage Component - 774-BR24L01AFVJ-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24L01AFVJ-WE2
Memory IC and Storage Component 774-BR24L01AFVJ-WE2
IC EEPROM 1KBIT I2C 8TSSOP Product overview: BR24L01AFVJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L01AFVJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 8TSSOP Product overview: BR24L01AFVJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L01AFVJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24L01AFVJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 8-TSSOP-BJ

EEPROM Memory IC 1Kbit I²C 400 kHz 8-TSSOP-BJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24L01AFVJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24L01AFVJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR24L01AFVJ-WE2
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1K I2C 400KHZ 8TSSOP - 687-BR24L01AFVJ-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K I2C 400KHZ 8TSSOP
687-BR24L01AFVJ-WE2
IC EEPROM 1K I2C 400KHZ 8TSSOP 687-BR24L01AFVJ-WE2
IC EEPROM 1K I2C 400KHZ 8TSSOP

IC EEPROM 1K I2C 400KHZ 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 913511-BR24L01AFVJ-WE2 774-BR24L01AFVJ-WE2 BR24L01AFVJ-WE2 BR24L01AFVJ-WE2 BR24L01AFVJ-WE2 687-BR24L01AFVJ-WE2
Product Name Memory - EEPROM - BR24L01AFVJ-WE2 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 1K I2C 400KHZ 8TSSOP
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP-BJ TSSOP; Tape & Reel (TR) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 27S41ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers