ROHM Semiconductor USA, LLC Memory IC and Storage Component BR24G64FJ-3GTE2

Description
IC EEPROM 64KBIT I2C 8SOPJ Product overview: BR24G64FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FJ-3GTE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT I2C 8SOPJ Product overview: BR24G64FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FJ-3GTE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-BR24G64FJ-3GTE2
Memory IC and Storage Component 774-BR24G64FJ-3GTE2
IC EEPROM 64KBIT I2C 8SOPJ Product overview: BR24G64FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FJ-3GTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOPJ Product overview: BR24G64FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FJ-3GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24G64FJ-3GTE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - BR24G64FJ-3GTE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - BR24G64FJ-3GTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - EEPROM - BR24G64FJ-3GTE2 - 1024231-BR24G64FJ-3GTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G64FJ-3GTE2
1024231-BR24G64FJ-3GTE2
Memory - EEPROM - BR24G64FJ-3GTE2 1024231-BR24G64FJ-3GTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024231-BR24G64FJ-3G TE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Automotive

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024231-BR24G64FJ-3GTE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Automotive

Buy Now Datasheet
Memory - BR24G64FJ-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 64Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOPJ

IC EEPROM 64KBIT I2C 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G64FJ-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G64FJ-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR24G64FJ-3GTE2
IC EEPROM 64KBIT I2C 8SOPJ

IC EEPROM 64KBIT I2C 8SOPJ

Supplier's Site
IC EEPROM 64K I2C 400KHZ 8SOPJ - 687-BR24G64FJ-3GTE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 64K I2C 400KHZ 8SOPJ
687-BR24G64FJ-3GTE2
IC EEPROM 64K I2C 400KHZ 8SOPJ 687-BR24G64FJ-3GTE2
IC EEPROM 64K I2C 400KHZ 8SOPJ

IC EEPROM 64K I2C 400KHZ 8SOPJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24G64FJ-3GTE2 BR24G64FJ-3GTE2CT-ND 1024231-BR24G64FJ-3GTE2 BR24G64FJ-3GTE2 BR24G64FJ-3GTE2 BR24G64FJ-3GTE2 687-BR24G64FJ-3GTE2
Product Name Memory IC and Storage Component Memory Memory - EEPROM - BR24G64FJ-3GTE2 Memory Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 64K I2C 400KHZ 8SOPJ
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; 8-SOP-J SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers
Memory - AT24C512C-SSHMGT-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 512 kbits
View Details