ROHM Semiconductor USA, LLC Memory BR24G64FVT-3GE2

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-TSSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-TSSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G64FVT-3GE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-TSSOP-B

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR24G64FVT-3GE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-TSSOP-B

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR24G64FVT-3GE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-TSSOP-B

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-TSSOP-B

Buy Now Datasheet
Memory IC and Storage Component - 774-BR24G64FVT-3GE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24G64FVT-3GE2
Memory IC and Storage Component 774-BR24G64FVT-3GE2
IC EEPROM 64KBIT I2C 8TSSOP Product overview: BR24G64FVT-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FVT-3GE2 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8TSSOP Product overview: BR24G64FVT-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FVT-3GE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24G64FVT-3GE2 - 913510-BR24G64FVT-3GE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G64FVT-3GE2
913510-BR24G64FVT-3GE2
Memory - EEPROM - BR24G64FVT-3GE2 913510-BR24G64FVT-3GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913510-BR24G64FVT-3G E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-TSSOP-B Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G64 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G64FVT-3GE2CT, BR24G64FVT-3GE2TR, BR24G64FVT-3GE2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913510-BR24G64FVT-3GE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-TSSOP-B
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G64
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G64FVT-3GE2CT, BR24G64FVT-3GE2TR, BR24G64FVT-3GE2DKR

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G64FVT-3GE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G64FVT-3GE2
Integrated Circuits (ICs) - Memory - Memory BR24G64FVT-3GE2
IC EEPROM 64KBIT I2C 8TSSOP

IC EEPROM 64KBIT I2C 8TSSOP

Supplier's Site
Memory - BR24G64FVT-3GE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 8-TSSOP-B

EEPROM Memory IC 64Kbit I²C 400 kHz 8-TSSOP-B

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8TSSOP

IC EEPROM 64KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 8TSSOP

IC EEPROM 64KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G64FVT-3GE2DKR-ND 774-BR24G64FVT-3GE2 913510-BR24G64FVT-3GE2 BR24G64FVT-3GE2 BR24G64FVT-3GE2 BR24G64FVT-3GE2 BR24G64FVT-3GE2
Product Name Memory Memory IC and Storage Component Memory - EEPROM - BR24G64FVT-3GE2 Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tape & Reel (TR) SOP; SSOP; TSSOP; 8-TSSOP-B SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount 1.6V ~ 5.5V 1.6V ~ 5.5V
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24MAC602-XHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details