ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 8-DIP-T
IC EEPROM 8KBIT I2C 1MHZ 8DIP Product overview: BR24G08-3A from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G08-3A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913499-BR24G08-3A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 8-DIP-T
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP-T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 8KBIT I2C 1MHZ 8DIP
IC EEPROM 8KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 8Kbit I²C 1 MHz 8-DIP-T
| ROHM Semiconductor USA, LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24G08-3A | BR24G08-3A-ND | 774-BR24G08-3A | 913499-BR24G08-3A | BR24G08-3A | BR24G08-3A | BR24G08-3A |
| Product Name | I2C BUS 8Kbit(1024x8bit) EEPROM | Memory | 1MHZ Memory IC and Storage Component | Memory - EEPROM - BR24G08-3A | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | |||
| Number of Words | 1 k | ||||||
| Bits per Word | 8 bits |