ROHM Semiconductor USA, LLC Memory - EEPROM - BR24G64FJ-3AGTE2 BR24G64FJ-3AGTE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913509-BR24G64FJ-3AG TE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G64 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 846-BR24G64FJ-3AGTE2 TR, BR24G64FJ-3AGTE2-ND, BR24G64FJ3AGTE2
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913509-BR24G64FJ-3AG TE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G64 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 846-BR24G64FJ-3AGTE2 TR, BR24G64FJ-3AGTE2-ND, BR24G64FJ3AGTE2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24G64FJ-3AGTE2 - 913509-BR24G64FJ-3AGTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G64FJ-3AGTE2
913509-BR24G64FJ-3AGTE2
Memory - EEPROM - BR24G64FJ-3AGTE2 913509-BR24G64FJ-3AGTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913509-BR24G64FJ-3AG TE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G64 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 846-BR24G64FJ-3AGTE2 TR, BR24G64FJ-3AGTE2-ND, BR24G64FJ3AGTE2

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913509-BR24G64FJ-3AGTE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G64
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 846-BR24G64FJ-3AGTE2TR, BR24G64FJ-3AGTE2-ND, BR24G64FJ3AGTE2

Buy Now Datasheet
Memory - 846-BR24G64FJ-3AGTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-SOP-J

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-SOP-J

Buy Now Datasheet
Memory - 846-BR24G64FJ-3AGTE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-SOP-J

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G64FJ-3AGTE2
1MHZ Memory IC and Storage Component 774-BR24G64FJ-3AGTE2
IC EEPROM 64KBIT I2C 1MHZ 8SOPJ Product overview: BR24G64FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FJ-3AGTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 8SOPJ Product overview: BR24G64FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FJ-3AGTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 1Mhz, Sop-8; Memory Size Rohm - 20X5747 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 1Mhz, Sop-8; Memory Size Rohm
20X5747
Serial Eeprom, 64Kbit, 1Mhz, Sop-8; Memory Size Rohm 20X5747
SERIAL EEPROM, 64KBIT, 1MHZ, SOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 1MHZ, SOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - BR24G64FJ-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 8-SOP-J

EEPROM Memory IC 64Kbit I²C 1 MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOPJ

IC EEPROM 64KBIT I2C 1MHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G64FJ-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G64FJ-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR24G64FJ-3AGTE2
IC EEPROM 64KBIT I2C 1MHZ 8SOPJ

IC EEPROM 64KBIT I2C 1MHZ 8SOPJ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 913509-BR24G64FJ-3AGTE2 846-BR24G64FJ-3AGTE2TR-ND 774-BR24G64FJ-3AGTE2 20X5747 BR24G64FJ-3AGTE2 BR24G64FJ-3AGTE2 BR24G64FJ-3AGTE2
Product Name Memory - EEPROM - BR24G64FJ-3AGTE2 Memory 1MHZ Memory IC and Storage Component Serial Eeprom, 64Kbit, 1Mhz, Sop-8; Memory Size Rohm Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP-J SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOP SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details