ROHM Semiconductor USA, LLC Memory BR24C21FJ-E2

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24C21FJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - BR24C21FJ-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - BR24C21FJ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24C21FJ-E2
400KHZ Memory IC and Storage Component 774-BR24C21FJ-E2
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ Product overview: BR24C21FJ-E2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C21FJ-E2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8SOPJ Product overview: BR24C21FJ-E2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C21FJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24C21FJ-E2 - 012019-BR24C21FJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24C21FJ-E2
012019-BR24C21FJ-E2
Memory - EEPROM - BR24C21FJ-E2 012019-BR24C21FJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012019-BR24C21FJ-E2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012019-BR24C21FJ-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - BR24C21FJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 1Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24C21FJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24C21FJ-E2
Integrated Circuits (ICs) - Memory - Memory BR24C21FJ-E2
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24C21FJ-E2TR-ND 774-BR24C21FJ-E2 012019-BR24C21FJ-E2 BR24C21FJ-E2 BR24C21FJ-E2 BR24C21FJ-E2
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - BR24C21FJ-E2 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP-J SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5 V ~ 5.5 V 2.5V ~ 5.5V Surface Mount
Cycle Time 1.00E7 ns 1.00E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details