ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-DIP-T
IC EEPROM 2KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 2Kbit I²C 1 MHz 8-DIP-T
IC EEPROM 2KBIT I2C 1MHZ 8DIP
IC EEPROM 2K I2C 1MHZ 8-DIP-T
| ROHM Semiconductor USA, LLC | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24G02-3A | BR24G02-3A-ND | BR24G02-3A | BR24G02-3A | BR24G02-3A | 687-BR24G02-3A |
| Product Name | I2C BUS 2Kbit(256x8bit) EEPROM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | IC EEPROM 2K I2C 1MHZ 8-DIP-T |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits | |
| Number of Words | 256 k | |||||
| Bits per Word | 8 bits |