EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP
IC EEPROM 32KBIT I2C 400KHZ 8SO
IC EEPROM 32KBIT I2C 400KHZ 8SO
EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24C32-MN6TP-ND | BR24C32-MN6TP | BR24C32-MN6TP | BR24C32-MN6TP |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |