Manufacturer: Rohm Semiconductor
Win Source Part Number: 913496-BR24G01FJ-3GT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G01
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ Product overview: BR24G01FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G01FJ-3GTE2 can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ
EEPROM Memory IC 1Kbit I²C 400 kHz 8-SOP-J
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ
SERIAL EEPROM, 1KBIT, 400KHZ, SOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 913496-BR24G01FJ-3GTE2 | 774-BR24G01FJ-3GTE2 | BR24G01FJ-3GTE2 | BR24G01FJ-3GTE2 | BR24G01FJ-3GTE2 | 20X5733 |
| Product Name | Memory - EEPROM - BR24G01FJ-3GTE2 | 400KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 1Kbit, 400Khz, Sop-8; Memory Size Rohm |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; 8-SOP-J | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOP | ||
| Cycle Time | 5.00E6 ns | |||||
| Data Retention | 40 years |