ROHM Semiconductor USA, LLC Memory IC and Storage Component BR24G32FVJ-3GTE2

Description
IC EEPROM 32KBIT I2C 8TSSOP Product overview: BR24G32FVJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FVJ-3GTE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C 8TSSOP Product overview: BR24G32FVJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FVJ-3GTE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-BR24G32FVJ-3GTE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24G32FVJ-3GTE2
Memory IC and Storage Component 774-BR24G32FVJ-3GTE2
IC EEPROM 32KBIT I2C 8TSSOP Product overview: BR24G32FVJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FVJ-3GTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8TSSOP Product overview: BR24G32FVJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FVJ-3GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24G32FVJ-3GT2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-TSSOP-BJ

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-TSSOP-BJ

Buy Now Datasheet
Memory - BR24G32FVJ-3GT2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-TSSOP-BJ

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-TSSOP-BJ

Buy Now Datasheet
Memory - EEPROM - BR24G32FVJ-3GTE2 - 913507-BR24G32FVJ-3GTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G32FVJ-3GTE2
913507-BR24G32FVJ-3GTE2
Memory - EEPROM - BR24G32FVJ-3GTE2 913507-BR24G32FVJ-3GTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913507-BR24G32FVJ-3G TE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-TSSOP-BJ Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G32 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G32FVJ-3GT2DKR, BR24G32FVJ-3GT2CT, BR24G32FVJ-3GTE2DKR, BR24G32FVJ-3GTE2CT, BR24G32FVJ-3GT2TR, BR24G32FVJ-3GTE2TR-N D, BR24G32FVJ-3GTE2CT-N D, BR24G32FVJ-3GTE2DKR- ND, BR24G32FVJ-3GTE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913507-BR24G32FVJ-3GTE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-TSSOP-BJ
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G32
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-BJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G32FVJ-3GT2DKR, BR24G32FVJ-3GT2CT, BR24G32FVJ-3GTE2DKR, BR24G32FVJ-3GTE2CT, BR24G32FVJ-3GT2TR, BR24G32FVJ-3GTE2TR-ND, BR24G32FVJ-3GTE2CT-ND, BR24G32FVJ-3GTE2DKR-ND, BR24G32FVJ-3GTE2TR

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G32FVJ-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G32FVJ-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR24G32FVJ-3GTE2
IC EEPROM 32KBIT I2C 8TSSOP

IC EEPROM 32KBIT I2C 8TSSOP

Supplier's Site
Memory - BR24G32FVJ-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 8-TSSOP-BJ

EEPROM Memory IC 32Kbit I²C 400 kHz 8-TSSOP-BJ

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8TSSOP

IC EEPROM 32KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24G32FVJ-3GTE2 BR24G32FVJ-3GT2CT-ND 913507-BR24G32FVJ-3GTE2 BR24G32FVJ-3GTE2 BR24G32FVJ-3GTE2 BR24G32FVJ-3GTE2
Product Name Memory IC and Storage Component Memory Memory - EEPROM - BR24G32FVJ-3GTE2 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C02VP2E-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details